The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, featuring industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes. It offers frequency stability as low as ±15 ppm, a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz, and operates across a temperature range of -40°C to 105°C. The device supports LVPECL, LVDS, and HCSL signaling, integrates on-chip regulators to reject power supply noise, and provides programmable pull ranges up to ±3200 ppm. Its DualMEMS® and TurboCompensation® technologies ensure resilience against airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E2-28NC133.650000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 134 MHz |
| Frequency Stability | 25 ppm |