The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecommunications, networking, and industrial applications requiring precise clocking. It features a programmable pull range up to ±3200 ppm, frequency stability as low as ±15 ppm, and 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device operates across temperatures from -40°C to 105°C and integrates on-chip regulators to reject power supply noise. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This variant is configured for LVDS signaling (code '4'), a 2.8 V supply (code '28'), and a ±50 ppm pull range (code 'B').
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E2-28NB51.200000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 51.2 MHz |
| Frequency Stability | 25 ppm |