The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO featuring ±15 ppm frequency stability, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and support for operating temperatures from -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device uses DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration, and integrates on-chip regulators to eliminate the need for an external LDO. It supports LVDS signaling and a ±100 ppm pull range, with output enable functionality in the 5.0 x 3.2 mm package, and operates from a 2.8 V supply.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4B9-28NE216.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 216 MHz |
| Frequency Stability | 35 ppm |