The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm and operates across temperature ranges from -40°C to 105°C, depending on the variant. Power supply options include 2.5 V, 2.8 V, 3.0 V, and 3.3 V. Output signaling types include LVPECL, LVDS, and HCSL. It features integrated on-chip regulators to reject power supply noise and includes programmable pull ranges up to ±3200 ppm. The part supports an output enable function in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages only.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4B3-33NX25.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 50 ppm |