The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ±15 ppm frequency stability, 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, and support for industrial temperatures from -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm, and integrates on-chip regulators to eliminate the need for an external LDO. The device supports LVDS signaling and a pull range of ±100 ppm, with output enable functionality provided in the 5.0 x 3.2 mm package. It operates from a 3.3 V power supply.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4B3-33NU135.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 135 MHz |
| Frequency Stability | 50 ppm |