The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth, designed for telecom, networking, and industrial applications requiring precise clock signals. It supports LVDS signaling, operates from a 3.0 V supply, and offers a ±50 ppm pull range. The device is housed in a 3.2 x 2.5 mm package with an extended industrial temperature rating of -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO, and the part uses SiTime's DualMEMS® and TurboCompensation® technologies for resistance to environmental stress.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4B3-30NH135.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 135 MHz |
| Frequency Stability | 50 ppm |