SiTime Corporation Oscillators SIT3372AC-4B3-28NG75.000000

Description
75MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet
Description
75MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AC-4B3-28NG75.000000-ND - DigiKey
Thief River Falls, MN, United States
75MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead

75MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AC-4B3-28NG75.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Clock/Timing - Programmable Timers and Oscillators - IS82C54-1096 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510BBA000178AAG - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN54LS628 Voltage-Controlled Oscillators - SN54LS628J - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers