SiTime Corporation Oscillators SIT3372AC-4B2-33NG128.000000

Description
128MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
128MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AC-4B2-33NG128.000000-ND - DigiKey
Thief River Falls, MN, United States
128MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead

128MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AC-4B2-33NG128.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - SN74S124DRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY25702FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510BAA50M0000AAGR - Richardson RFPD
Specs
Frequency 50 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers