The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. It operates across temperature ranges up to -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Output signaling options include LVPECL, LVDS, and HCSL. The part is programmable for frequency, pull range, voltage, and enable functionality, with pull range options up to ±3200 ppm.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4B2-28NG128.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 128 MHz |
| Frequency Stability | 25 ppm |