SiTime Corporation Voltage-Controlled Oscillators SiT3372AC-4B2-25NH148.351648

Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm, offers pull range options up to ±3200 ppm, and achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. It operates across a wide temperature range from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. The part supports LVDS output signaling and is rated for extended industrial temperature range E (-40°C to 105°C).

Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm, offers pull range options up to ±3200 ppm, and achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. It operates across a wide temperature range from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. The part supports LVDS output signaling and is rated for extended industrial temperature range E (-40°C to 105°C).

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3372AC-4B2-25NH148.351648 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3372AC-4B2-25NH148.351648
Voltage-Controlled Oscillators SiT3372AC-4B2-25NH148.351648
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3372AC-4B2-25NH148.351648
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 148 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0001.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-3 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SIT1552AI-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details