The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequency stability of ±15 ppm and operates from -40°C to 105°C. Available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it integrates on-chip regulators to suppress power supply noise. The SiT3372AC-2E9-33NC10
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E9-33NC10.240000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10.24 MHz |
| Frequency Stability | 35 ppm |