The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO for low-jitter applications, available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, an integrated power supply noise filter eliminating the need for an external LDO, and typ. 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device supports extended industrial temperature range from -40°C to 105°C and provides programmable pull ranges up to ±3200 ppm. It features LVPECL, LVDS, or HCSL output signaling and integrates DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E9-33NB125.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 125 MHz |
| Frequency Stability | 35 ppm |