The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with 0.225 ps RMS phase jitter and frequency stability down to ±15 ppm. It operates from -40°C to 105°C and is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. The device integrates on-chip regulators to reject power supply noise and supports pull ranges up to ±3200 ppm. Output signaling includes LVPECL, LVDS, and HCSL, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The part SiT3372AC-2E9-30NB77
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E9-30NB77.760000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 77.76 MHz |
| Frequency Stability | 35 ppm |