The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, a pull range of ±150 ppm, and operates over a temperature range of -40°C to 95°C with LVDS signaling and a 3.0 V supply. The device delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth, integrated power supply noise filtering, and immunity to airflow, thermal gradients, shock, and vibration through DualMEMS® and TurboCompensation® technology.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E9-30NB15.360000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 15.36 MHz |
| Frequency Stability | 35 ppm |