The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, targeting telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device offers frequency stability as low as ±15 ppm, a pull range of ±100 ppm, operates at a 2.8 V supply voltage, and provides LVDS output signaling. It supports an extended industrial temperature range from -40°C to 105°C and delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. On-chip regulators eliminate the need for an external LDO, and it integrates DualMEMS® temperature sensing and TurboCompensation® technology for resistance to shock, vibration, and thermal gradients.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E9-28NX100.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 35 ppm |