The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, a maximum pull range of ±3200 ppm, and 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth. The device operates across a temperature range of -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. It supports LVPECL, LVDS, and HCSL output signaling types and is designed for telecom, networking, and industrial applications requiring low jitter and high stability.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E9-25NB100.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 35 ppm |