The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device offers frequency stability as low as ±15 ppm, a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth, and operates over a temperature range from -40°C to 105°C. It supports LVPECL, LVDS, and HCSL output signaling, and integrates on-chip regulators to eliminate the need for an external LDO. The part is factory-programmable
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E3-33NE70.656000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 70.66 MHz |
| Frequency Stability | 50 ppm |