The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, featuring ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates over a temperature range of -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and supports programmable pull ranges up to ±3200 ppm. It is designed for telecom, networking, and industrial applications requiring high dynamic performance in noisy environments.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E3-30NZ75.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 75 MHz |
| Frequency Stability | 50 ppm |