The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm and achieves 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth. The device supports extended industrial temperature ranges up to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. Output signaling options include LVPECL, LVDS, and HCSL, with pull ranges up to ±3200 ppm. It is designed for telecom, networking, and industrial applications requiring low jitter and high reliability in noisy environments.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E3-30NG50.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 50 MHz |
| Frequency Stability | 50 ppm |