The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, a pull range of ±80 ppm, and 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth. Operating from -40°C to 105°C, it uses DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration, and integrates on-chip regulators to eliminate the need for an external LDO. Supported output signaling includes LVPECL, LVDS, and HCSL.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E3-30NE80.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 80 MHz |
| Frequency Stability | 50 ppm |