The SiT3372 is a 1 MHz to 220 MHz differential MEMS voltage-controlled crystal oscillator (VCXO) designed for low-jitter applications in telecom, networking, and industrial systems. It features a typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. The device operates over a temperature range of -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. It integrates on-chip regulators to suppress power supply noise and offers pull ranges up to ±3200 ppm. The part supports LVPECL, LVDS, and HCSL output signaling and is programmable for frequency, voltage, and configuration options. This specific part variant uses a 3.3 V supply and has a ±80 ppm pull range with an enable function. The packaging is certified for extended industrial temperature range operation.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E2-33NU80.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 80 MHz |
| Frequency Stability | 25 ppm |