The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. This device supports LVDS signaling, operates from a 3.0 V supply, and offers a pull range of ±25 ppm. It delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and maintains frequency stability as low as ±25 ppm over an industrial temperature range of -40°C to 85°C. Integrated on-chip regulators eliminate the need for an external LDO, and the device uses SiTime's DualMEMS® and TurboCompensation® technologies for enhanced resilience to environmental stresses.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E2-30NU25.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |