The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for noise-sensitive applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device features a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports operational temperatures from -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. The part supports LVDS signaling, a 3.0 V supply, and a ±100 ppm pull range with an output enable function. Its DualMEMS® and TurboCompensation® technologies provide resilience to airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E2-30NE148.351648 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 148 MHz |
| Frequency Stability | 25 ppm |