The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it integrates on-chip regulators to suppress power supply noise and eliminates the need for an external LDO. The device features programmable pull ranges up to ±3200 ppm and output signaling options including LVPECL, LVDS, and HCSL.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E2-30NC200.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 200 MHz |
| Frequency Stability | 25 ppm |