SiTime Corporation Oscillators SIT3372AC-2E2-30NB122.880000

Description
122.88MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
122.88MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AC-2E2-30NB122.880000-ND - DigiKey
Thief River Falls, MN, United States
122.88MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad

122.88MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AC-2E2-30NB122.880000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-JE-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillator Crystal - 510BAA10M0000CAG - Richardson RFPD
Specs
Frequency 10 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers