ECS Inc. International Through Hole Oscillators ECS-100AX-036

Description
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
Request a Quote
Description
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-100AX-036 is a TTL-compatible clock oscillator in a metal package with case grounding for shielding, designed for use in timing applications. It operates from 1.000 to 150.000 MHz, with a supply voltage of 4.75 to 5.25 VDC, and an operating temperature range of 0 to +70 °C. Frequency stability is ±100 ppm over all conditions, including temperature, voltage, load, aging, shock, and vibration. Output load is 10 TTL, with output voltage levels of 0.4 V low and 2.4 V high. Rise and fall times vary with frequency: 10 ns below 25 MHz, 5 ns from 25 to 69.999 MHz, and 4 ns above 70 MHz. Start-up time is 15 ms for frequencies above 20 MHz. The package is industry standard with pin #1 as NC, pin #7 as case ground, pin #8 as output, and pin #14 as +5 V DC. It is RoHS compliant and resistance weld packaged.

Datasheet Summary
Powered by GS/AI

The ECS-100AX-036 is a TTL-compatible clock oscillator in a metal package with case grounding for shielding, designed for use in timing applications. It operates from 1.000 to 150.000 MHz, with a supply voltage of 4.75 to 5.25 VDC, and an operating temperature range of 0 to +70 °C. Frequency stability is ±100 ppm over all conditions, including temperature, voltage, load, aging, shock, and vibration. Output load is 10 TTL, with output voltage levels of 0.4 V low and 2.4 V high. Rise and fall times vary with frequency: 10 ns below 25 MHz, 5 ns from 25 to 69.999 MHz, and 4 ns above 70 MHz. Start-up time is 15 ms for frequencies above 20 MHz. The package is industry standard with pin #1 as NC, pin #7 as case ground, pin #8 as output, and pin #14 as +5 V DC. It is RoHS compliant and resistance weld packaged.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Oscillators - ECS-100AX-036 - ECS Inc. International
Lenexa, KS, United States
Through Hole Oscillators
ECS-100AX-036
Through Hole Oscillators ECS-100AX-036
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.

Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.

ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.

Supplier's Site Datasheet
Oscillators - X941-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
X941-ND
Oscillators X941-ND
3.6864MHz XO (Standard) TTL Oscillator 5V 14-DIP, 4 Leads (Full Size, Metal Can)

3.6864MHz XO (Standard) TTL Oscillator 5V 14-DIP, 4 Leads (Full Size, Metal Can)

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-100AX-036 X941-ND
Product Name Through Hole Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Through Hole Oscillators Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Features / Standards RoHS Lead-Free
Frequency 3.69 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-2100AX-092.1 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Crystals - ECS-120-18-33-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Surface Mount Oscillators - ECOC-2522-38.880-5GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Crystals - ECS-120-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers