The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports operating temperatures from -40°C to 105°C and is available in industry-standard packages of 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm. The device integrates on-chip regulators to reject power supply noise and offers programmable pull ranges up to ±3200 ppm. It provides LVDS output signaling, operates on a 2.8 V supply, and includes an output enable function via the 5.0 × 3.2 mm package option.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E2-28NG51.200000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 51.2 MHz |
| Frequency Stability | 25 ppm |