SiTime Corporation Voltage-Controlled Oscillators SiT3372AC-2B9-30NX200.000000

Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across temperatures from -40°C to 105°C. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It features programmable pull ranges up to ±3200 ppm and integrates on-chip regulators to suppress power supply noise. Supported output signaling includes LVPECL, LVDS, and HCSL, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.

Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across temperatures from -40°C to 105°C. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It features programmable pull ranges up to ±3200 ppm and integrates on-chip regulators to suppress power supply noise. Supported output signaling includes LVPECL, LVDS, and HCSL, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3372AC-2B9-30NX200.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3372AC-2B9-30NX200.000000
Voltage-Controlled Oscillators SiT3372AC-2B9-30NX200.000000
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3372AC-2B9-30NX200.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 200 MHz
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4-0004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1566AI-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0359.960000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3600 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details