The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, supporting ±15 ppm frequency stability and 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates across industrial temperature ranges up to 105°C and is available in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. The device integrates on-chip regulators to reject power supply noise and supports pull ranges up to ±3200 ppm. It delivers LVPECL, LVDS, or HCSL output signaling and enables custom frequency programming to 6 decimal places.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2B9-28NH30.720000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 30.72 MHz |
| Frequency Stability | 35 ppm |