The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This part operates over a temperature range of -40°C to 105°C, offers frequency stability as low as ±15 ppm, and achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports LVDS signaling, a 2.5 V supply, and a ±25 ppm pull range, with an output enable function. The device integrates on-chip regulators to suppress power supply noise and employs DualMEMS® and TurboCompensation® technologies to resist airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2B9-25NH10.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 10 MHz |
| Frequency Stability | 35 ppm |