The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, ultra-low jitter of 0.225 ps RMS (12 kHz to 20 MHz bandwidth), and pull ranges up to ±3200 ppm. Operating from -40°C to 105°C, it supports LVPECL, LVDS, and HCSL signaling with integrated on-chip regulators to suppress power supply noise, eliminating the need for an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2B3-28NH161.132810 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 161 MHz |
| Frequency Stability | 50 ppm |