The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultralow jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm, and supports frequency stability as low as ±15 ppm with a typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth. The device operates across extended industrial temperatures from -40°C to 105°C and integrates on-chip regulators to reject power supply noise without requiring an external LDO. It supports differential signaling formats including LVPECL, LVDS, and HCSL, and offers programmable pull ranges up to ±3200 ppm. The part includes an output enable function in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages, with controlled reflow profiles and standardized tape-and-reel packaging options.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2B3-25NC75.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 75 MHz |
| Frequency Stability | 50 ppm |