The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO featuring ultra-low phase jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates over a temperature range of -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and supports programmable pull ranges up to ±3200 ppm. It is offered in LVPECL, LVDS, and HCSL signaling types with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. Output enable functionality is available in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages. The part is designed for telecom, networking, and industrial applications requiring high stability and resistance to environmental stressors.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2B2-28NG74.250000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 74.25 MHz |
| Frequency Stability | 25 ppm |