The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It supports LVDS signaling, operates with a 2.5 V power supply, and offers a pull range of ±25 ppm. The device is available in a 3.2 x 2.5 mm package and supports industrial temperature range from -40°C to 85°C. It features 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to eliminate the need for an external LDO. Frequency stability is ±25 ppm.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2B2-25NY51.200000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 51.2 MHz |
| Frequency Stability | 25 ppm |