The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This device offers frequency stability as low as ±15 ppm, a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz, and supports operating temperatures from -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and supports programmable pull ranges up to ±3200 ppm. The part uses LVPECL signaling and operates at 3.3 V ±10%.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3372AC-1EH-33NC40.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 40 MHz |
| Frequency Stability | 15 ppm |