SiTime Corporation Oscillators SIT3372AC-1E9-33NZ200.000000

Description
200MHz VCXO LVPECL Oscillator 3.3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
200MHz VCXO LVPECL Oscillator 3.3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AC-1E9-33NZ200.000000-ND - DigiKey
Thief River Falls, MN, United States
200MHz VCXO LVPECL Oscillator 3.3V 6-SMD, No Lead Exposed Pad

200MHz VCXO LVPECL Oscillator 3.3V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AC-1E9-33NZ200.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - TPS3431SQDRBRQ1 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount, Wettable Flank
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillator Crystal - 510ABA156M250AAGR - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers