SiTime Corporation Voltage-Controlled Oscillators SIT3372AC-1E9-33NG40.000000

Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO featuring ultra-low jitter performance with 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. It integrates on-chip regulators to reject power supply noise, eliminating the need for an external LDO. Output signaling is LVDS. The pull range is ±150 ppm, and the supply voltage is 3.3 V ±10%.

Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO featuring ultra-low jitter performance with 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. It integrates on-chip regulators to reject power supply noise, eliminating the need for an external LDO. Output signaling is LVDS. The pull range is ±150 ppm, and the supply voltage is 3.3 V ±10%.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SIT3372AC-1E9-33NG40.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SIT3372AC-1E9-33NG40.000000
Voltage-Controlled Oscillators SIT3372AC-1E9-33NG40.000000
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT3372AC-1E9-33NG40.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 40 MHz
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0208.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2080 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0016.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0160 MHz
Frequency Stability 50 ppm
View Details