The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ±15 ppm frequency stability, 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, and support for operating temperatures from -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and utilizes DualMEMS® and TurboCompensation® technologies for resistance to airflow, thermal gradients, shock, and vibration. Output signaling includes LVPECL, LVDS, or HCSL, with pull range options up to ±3200 ppm. The part supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E9-33NG148.350000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 148 MHz |
| Frequency Stability | 35 ppm |