The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part supports frequency stability as low as ±15 ppm, offers pull ranges up to ±3200 ppm, and achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates across extended industrial temperatures from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The device supports LVPECL, LVDS, and HCSL output signaling types and requires no external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E9-25NH25.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |
| Frequency Stability | 35 ppm |