The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm and a maximum pull range of ±3200 ppm, with typ 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Operating from -40°C to 105°C, it integrates on-chip regulators to suppress power supply noise and supports LVPECL, LVDS, and HCSL output signaling. The device is engineered for low-jitter applications in telecom, networking, and industrial systems.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E3-33NU100.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |