The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with Ultra-low jitter, featuring 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates across a temperature range of -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device supports output signaling options including LVPECL, LVDS, and HCSL, and includes an integrated output enable function for 7.0 x 5.0 mm and 5.0 x 3.2 mm packages. Power supply options include 2.5 V, 2.8 V, 3.0 V, and 3.3 V, with pull range options up to ±1600 ppm.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E3-33NE160.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 160 MHz |
| Frequency Stability | 50 ppm |