The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, offering frequency stability as low as ±15 ppm and support for operating temperatures from -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO, and supports programmable pull ranges up to ±3200 ppm. Output signaling options include LVPECL, LVDS, and HCSL, with the SiT3372AC-1E3-30NU25
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E3-30NU25.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |
| Frequency Stability | 50 ppm |