The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ±25 ppm frequency stability, 2.8 V supply voltage, and ±25 ppm pull range, available in a 7.0 x 5.0 mm package with LVDS signaling. It delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and operates from -40°C to 105°C, integrating on-chip regulators to reject power supply noise without requiring an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E3-28NU25.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 25 MHz |
| Frequency Stability | 50 ppm |