The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with Ultra-low jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth, available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It supports frequency stability as low as ±15 ppm and operates across the extended industrial temperature range of -40°C to 105°C. The device integrates on-chip regulators to reject power supply noise and utilizes DualMEMS® and TurboCompensation® technologies for resilience to airflow, thermal gradients, shock, and vibration. Output signaling includes LVPECL, LVDS, and HCSL, with programmable pull ranges up to ±3200 ppm. The part number SiT3372AC-1E3-25NX20
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E3-25NX200.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 200 MHz |
| Frequency Stability | 50 ppm |