SiTime Corporation Voltage-Controlled Oscillators SiT3372AC-1E2-28NG140.000000

Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and features a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth with frequency stability as low as ±15 ppm. The device supports operating temperatures from -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. It offers programmable pull ranges up to ±3200 ppm and output signaling options including LVPECL, LVDS, and HCSL.

Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and features a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth with frequency stability as low as ±15 ppm. The device supports operating temperatures from -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. It offers programmable pull ranges up to ±3200 ppm and output signaling options including LVPECL, LVDS, and HCSL.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3372AC-1E2-28NG140.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3372AC-1E2-28NG140.000000
Voltage-Controlled Oscillators SiT3372AC-1E2-28NG140.000000
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3372AC-1E2-28NG140.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 140 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0034.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0340 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1533AI-H4-D14-32.768D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0320.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3202 MHz
Frequency Stability 50 ppm
View Details