The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter performance, designed for telecom, networking, and industrial applications requiring precise clocking. It supports LVDS signaling, operates from a 2.8 V supply, and offers a pull range of ±50 ppm. The device is available in a 7.0 x 5.0 mm package with a center pad, and maintains frequency stability of ±25 ppm across the extended industrial temperature range of -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO, while DualMEMS® and TurboCompensation® technologies provide resistance to airflow, thermal gradients, shock, and vibration. Typical RMS phase jitter is 0.225 ps over a 12 kHz to 20 MHz bandwidth.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E2-28NB128.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 128 MHz |
| Frequency Stability | 25 ppm |