SiTime Corporation Voltage-Controlled Oscillators SiT3372AC-1B9-33NB200.000000

Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3372AC-1B9-33NB200.000000 is a 1 MHz to 220 MHz differential MEMS VCXO with 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, ±35 ppm frequency stability, 3.3 V supply voltage, and a ±200 ppm pull range. It comes in a 3.2 x 2.5 mm package, operates from -40°C to 85°C, and supports LVDS signaling. The device integrates on-chip regulators to filter power supply noise and uses DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration.

Datasheet Summary
Powered by GS/AI

The SiT3372AC-1B9-33NB200.000000 is a 1 MHz to 220 MHz differential MEMS VCXO with 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, ±35 ppm frequency stability, 3.3 V supply voltage, and a ±200 ppm pull range. It comes in a 3.2 x 2.5 mm package, operates from -40°C to 85°C, and supports LVDS signaling. The device integrates on-chip regulators to filter power supply noise and uses DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3372AC-1B9-33NB200.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3372AC-1B9-33NB200.000000
Voltage-Controlled Oscillators SiT3372AC-1B9-33NB200.000000
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3372AC-1B9-33NB200.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 200 MHz
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1552AI-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1408BI-23-XXN-16.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details