SiTime Corporation Oscillators SIT3372AC-1B9-28NB216.000000

Description
216MHz VCXO LVPECL Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet
Description
216MHz VCXO LVPECL Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AC-1B9-28NB216.000000-ND - DigiKey
Thief River Falls, MN, United States
216MHz VCXO LVPECL Oscillator 2.8V 6-SMD, No Lead

216MHz VCXO LVPECL Oscillator 2.8V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AC-1B9-28NB216.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4536BD3 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 5 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-08.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details