The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes. It delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and offers frequency stability as low as ±15 ppm. Operating over a temperature range of -40°C to 105°C, it integrates on-chip regulators to suppress power supply noise and uses DualMEMS® and TurboCompensation® technologies to resist airflow, thermal gradients, shock, and vibration. The device supports LVPECL, LVDS, and HCSL output signaling, with programmable pull ranges up to ±3200 ppm and supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1B3-33NE96.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 96 MHz |
| Frequency Stability | 50 ppm |