The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, frequency stability as low as ±15 ppm, and support for operating temperatures from -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm, and integrates on-chip regulators to eliminate the need for an external LDO. The device supports LVPECL, LVDS, and HCSL output signaling, with pull range options up to ±3200 ppm. The part number includes a 3.3 V supply voltage and ±80 ppm pull range, with an Output Enable function on the 5.0 x 3.2 mm package.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1B3-33NE80.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 80 MHz |
| Frequency Stability | 50 ppm |